TT Electronics Fixed Inductors - HM66-801R5LFTR13 HM66-801R5LFTR13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776065-HM66-801R5LFT R13 Series: HM66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 10A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: HM66 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.1 mOhm Max Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): CDRH10D38DHPNP-1R5PC ; ELLATV1R5N; CDRH10D38DNP-1R5PC; CDRH104RT125NP-1R5PC ; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776065-HM66-801R5LFT R13 Series: HM66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 10A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: HM66 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.1 mOhm Max Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): CDRH10D38DHPNP-1R5PC ; ELLATV1R5N; CDRH10D38DNP-1R5PC; CDRH104RT125NP-1R5PC ; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM66-801R5LFTR13
776065-HM66-801R5LFTR13
Fixed Inductors - HM66-801R5LFTR13 776065-HM66-801R5LFTR13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776065-HM66-801R5LFT R13 Series: HM66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 10A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Test Frequency: 100kHz Family Name: HM66 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.1 mOhm Max Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): CDRH10D38DHPNP-1R5PC ; ELLATV1R5N; CDRH10D38DNP-1R5PC; CDRH104RT125NP-1R5PC ; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 776065-HM66-801R5LFTR13
Series: HM66
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 10A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 100kHz
Family Name: HM66
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.1 mOhm Max
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): CDRH10D38DHPNP-1R5PC; ELLATV1R5N; CDRH10D38DNP-1R5PC; CDRH104RT125NP-1R5PC;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 776065-HM66-801R5LFTR13
Product Name Fixed Inductors - HM66-801R5LFTR13
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details