TT Electronics Inductor, 22Uh, 2.23A, 10%, Axial; Product Range Tt Electronics/bi Technologies HM50-220KLF

Description
INDUCTOR, 22UH, 2.23A, 10%, AXIAL; Product Range:HM50 Series; Inductance:22µH; DC Current Rating:2.23A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 2.23A, 10%, AXIAL; Product Range:HM50 Series; Inductance:22µH; DC Current Rating:2.23A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 2.23A, 10%, Axial; Product Range Tt Electronics/bi Technologies - 87X7900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.23A, 10%, Axial; Product Range Tt Electronics/bi Technologies
87X7900
Inductor, 22Uh, 2.23A, 10%, Axial; Product Range Tt Electronics/bi Technologies 87X7900
INDUCTOR, 22UH, 2.23A, 10%, AXIAL; Product Range:HM50 Series; Inductance:22µH; DC Current Rating:2.23A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 2.23A, 10%, AXIAL; Product Range:HM50 Series; Inductance:22µH; DC Current Rating:2.23A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87X7900
Product Name Inductor, 22Uh, 2.23A, 10%, Axial; Product Range Tt Electronics/bi Technologies
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details