Triad Magnetics CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor CMF23V-473111

Description
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.
Request a Quote
Description
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Perris, California, United States
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor
CMF23V-473111
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor CMF23V-473111
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.

The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.

Supplier's Site
Common Mode Inductor L = 47Mh +30/-50% @ 1Khz, I = 1.1A Max Rohs Compliant Triad Magnetics - 84AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor L = 47Mh +30/-50% @ 1Khz, I = 1.1A Max Rohs Compliant Triad Magnetics
84AC1005
Common Mode Inductor L = 47Mh +30/-50% @ 1Khz, I = 1.1A Max Rohs Compliant Triad Magnetics 84AC1005
COMMON MODE INDUCTOR - L = 47MH +30/-50% @ 1KHZ, I = 1.1A MAX ROHS COMPLIANT: YES

COMMON MODE INDUCTOR - L = 47MH +30/-50% @ 1KHZ, I = 1.1A MAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Triad Magnetics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMF23V-473111 84AC1005
Product Name CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor Common Mode Inductor L = 47Mh +30/-50% @ 1Khz, I = 1.1A Max Rohs Compliant Triad Magnetics
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details