TT Electronics Inductor, 100Uh, 1.1A, 10%, Axial; Product Range Tt Electronics/bi Technologies HM50-101KLF

Description
INDUCTOR, 100UH, 1.1A, 10%, AXIAL; Product Range:HM50 Series; Inductance:100µH; DC Current Rating:1.1A; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 1.1A, 10%, AXIAL; Product Range:HM50 Series; Inductance:100µH; DC Current Rating:1.1A; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 1.1A, 10%, Axial; Product Range Tt Electronics/bi Technologies - 63M1233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.1A, 10%, Axial; Product Range Tt Electronics/bi Technologies
63M1233
Inductor, 100Uh, 1.1A, 10%, Axial; Product Range Tt Electronics/bi Technologies 63M1233
INDUCTOR, 100UH, 1.1A, 10%, AXIAL; Product Range:HM50 Series; Inductance:100µH; DC Current Rating:1.1A; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.1A, 10%, AXIAL; Product Range:HM50 Series; Inductance:100µH; DC Current Rating:1.1A; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63M1233
Product Name Inductor, 100Uh, 1.1A, 10%, Axial; Product Range Tt Electronics/bi Technologies
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details