SCHURTER Inc Compensated High Current Choke, 1-phase DKIV-1

Description
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Small footprint on PCB Open design optimizes heat dissipation Nanocrystalline or ferrite ring cores Applications Frequency converter Charge stations UPS-systems Switching power supplies
Request a Quote Datasheet
Description
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Small footprint on PCB Open design optimizes heat dissipation Nanocrystalline or ferrite ring cores Applications Frequency converter Charge stations UPS-systems Switching power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Santa Rosa, CA, United States
Compensated High Current Choke, 1-phase
DKIV-1
Compensated High Current Choke, 1-phase DKIV-1
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Small footprint on PCB Open design optimizes heat dissipation Nanocrystalline or ferrite ring cores Applications Frequency converter Charge stations UPS-systems Switching power supplies

Description

  • Current compensated choke
  • 1-phase choke
  • THT-terminals
  • Flange for mounting onto printed circuit board

Unique Selling Proposition

  • Compact size and light weight
  • Small footprint on PCB
  • Open design optimizes heat dissipation
  • Nanocrystalline or ferrite ring cores

Applications

  • Frequency converter
  • Charge stations
  • UPS-systems
  • Switching power supplies
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Inductors, Coils, and Chokes
Product Number DKIV-1
Product Name Compensated High Current Choke, 1-phase
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers