Welwyn Components, Ltd. Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-12K4MT1

Description
RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1767
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1767
RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9399
Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9399
RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 20%, 1.5W, 2512, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1767
Product Name Res, 12K4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details