Welwyn Components, Ltd. Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R1MT1

Description
RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3092
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3092
RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4658
Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4658
RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R1, 20%, 0.33W, 1206, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3092
Product Name Res, 1R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details