TT Electronics Inductor, Shielded, 33Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies HA78D-L128330MLFTR

Description
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:33µH; RMS Current - Parallel:-; Saturation Current - Parallel:6.52A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:33µH; RMS Current - Parallel:-; Saturation Current - Parallel:6.52A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies - 45AC7151 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
45AC7151
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies 45AC7151
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:33µH; RMS Current - Parallel:-; Saturation Current - Parallel:6.52A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:33µH; RMS Current - Parallel:-; Saturation Current - Parallel:6.52A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC7151
Product Name Inductor, Shielded, 33Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details