TT Electronics Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies 8154V5T5L.5FS

Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies - 01AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies
01AC6173
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies 01AC6173
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes

HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiometric; Output Voltage Min:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01AC6173
Product Name Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems - 17X8716 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details