The 2N3720 is a PNP silicon bipolar transistor designed for signal amplification and switching applications. It is packaged in a hermetic TO-39 (TO205AD) case with dimensions of 8.51 mm (0.335 in) diameter and 12.70 mm (0.500 in) maximum height. The device has a collector-base voltage rating of -60 V, a collector-emitter voltage rating of -60 V, and a continuous collector current of -3 A. It dissipates up to 6 W at a case temperature of 25°C, with a derating of 34.3 mW/°C. The current gain (hFE) ranges from 15 to 180 at a collector current of -1 A and collector-emitter voltage of -1.5 V. The transition frequency is 60 MHz at -500 mA collector current. Thermal resistance from junction to case is 29°C/W. The part meets no specified industry standards.
Trans GP BJT PNP 60V 3A 3-Pin TO-39 Product overview: 2N3720 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3720 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3720 |
| Product Name | 60V 3A Bipolar Transistor |
| IC(max) | 3000 milliamps |