TRANS NPN 50V 0.8A 4CLCC
4 Pin, SMT NPN general purpose transistor / Waffle Pack RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2N2222AUATXV | 53H8579 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | 4 Pin, Smt Npn General Purpose Transistor / Waffle Pack Rohs Compliant Tt Electronics/optek Technology |
| Packing Method | Bulk; Bulk | |
| IC(max) | 800 milliamps | |
| VCEO | 50 volts |