RS Components, Ltd. Roller Chains 6152769

Description
American Std Roller Chain 40-1 x 3.05m
Request a Quote
Description
American Std Roller Chain 40-1 x 3.05m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 6152769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
6152769
Roller Chains 6152769
American Std Roller Chain 40-1 x 3.05m

American Std Roller Chain 40-1 x 3.05m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 6152769
Product Name Roller Chains
Material Steel / Hardened Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 1845723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Roller Chains - 6613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 35 (3/8")
Chain Pitch 0.3750 inch (9.52 mm)
View Details