Stock Drive Products & Sterling Instrument - SDP/SI 0.1227" Pitch, Acetal Resin Roller Chain A 6M 7-12-004

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-12-004 is a single-strand, self-lubricating roller chain with a 0.1227-inch pitch, made of black acetal resin, designed for low-torque instrumentation drives such as pen carriages and X-Y plotters. It has an operating temperature range of -40°F to +250°F with sustained use above +180°F not recommended, and supports speeds up to 1000 feet per minute with 8-tooth sprockets. The chain operates under running tensions up to 2 lbf and weighs approximately 1 oz per 15 feet. Its unit-link design allows adjustable length via snap-together assembly without a connecting link. The 004 length code specifies a 4-foot segment. The chain is 100% inspected for break strength, dimensions, and flexibility. Sustained static tension and torque overloads are not recommended.

Datasheet Summary
Powered by GS/AI

A 6M 7-12-004 is a single-strand, self-lubricating roller chain with a 0.1227-inch pitch, made of black acetal resin, designed for low-torque instrumentation drives such as pen carriages and X-Y plotters. It has an operating temperature range of -40°F to +250°F with sustained use above +180°F not recommended, and supports speeds up to 1000 feet per minute with 8-tooth sprockets. The chain operates under running tensions up to 2 lbf and weighs approximately 1 oz per 15 feet. Its unit-link design allows adjustable length via snap-together assembly without a connecting link. The 004 length code specifies a 4-foot segment. The chain is 100% inspected for break strength, dimensions, and flexibility. Sustained static tension and torque overloads are not recommended.

Suppliers

Company
Product
Description
Supplier Links
0.1227
Hicksville, NY, United States
0.1227" Pitch, Acetal Resin Roller Chain
A 6M 7-12-004
0.1227" Pitch, Acetal Resin Roller Chain A 6M 7-12-004
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7-12-004
Product Name 0.1227" Pitch, Acetal Resin Roller Chain
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

1 Meter long 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details
6.35mm Pitch, Stainless Steel Roller Chain - A 6Y 7M25 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 701 lbs (318 kg)
View Details