Aetna Bearing Company Single Pitch Sprocket Idlers AG2437-LLL

Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Extra heavy duty steel
Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Extra heavy duty steel

Suppliers

Company
Product
Description
Supplier Links
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Franklin Park, IL, USA
Single Pitch Sprocket Idlers
AG2437-LLL
Single Pitch Sprocket Idlers AG2437-LLL
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Extra heavy duty steel

Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines.
Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.
Extra heavy duty steel

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category ANSI Roller Chain Sprockets
Product Number AG2437-LLL
Product Name Single Pitch Sprocket Idlers
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 51
View Details
Finished Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details
Roller Chain Sprockets - 10252 - Torque Transmission
Specs
Pitch 18 / 1.439
Number of Teeth 18
Bore 0.3125 inch (7.94 mm)
View Details