A 6M 7-1424 is a 24-tooth plastic roller chain sprocket with a 0.25-inch bore and a 0.1475-inch pitch, designed for use with nonconductive, nonmagnetic, self-lubricating Nylatron GS chain. The sprocket has a pitch diameter of 1.130 inches and an outer diameter of 1.182 inches. It is part of a series of sprockets compatible with miniature plastic roller chains, intended for applications requiring low maintenance and nonmetallic operation.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-1424 |
| Product Name | 0.1475 Pitch, 24 Teeth, 0.25" Bore, Plastic roller chain sprocket |
| Pitch | Miniature (0.1475") |