Joint Way International, Inc. British Standard Roller Chains 24B-1

Description
Type: Single Strand
Description
Type: Single Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 24B-1 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
24B-1
British Standard Roller Chains 24B-1
Type: Single Strand

Type: Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 24B-1
Product Name British Standard Roller Chains
Chain Pitch 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.3530 inch (8.97 mm)
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
Roller Chains - 6125105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
British Standard Roller Chains - D08B-2 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.5000 inch (12.7 mm)
Rollers Rollers
# of Strands Double
View Details