Renold Plc. Power Transmission Roller Chain - standard duty Renold SD

Description
Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient processing. UL listed explosion proof motors are available capable of interfacing with variable frequency drives to carry the feed rate.
Description
Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient processing. UL listed explosion proof motors are available capable of interfacing with variable frequency drives to carry the feed rate.

Suppliers

Company
Product
Description
Supplier Links
Power Transmission Roller Chain - standard duty - Renold SD - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Power Transmission Roller Chain - standard duty
Renold SD
Power Transmission Roller Chain - standard duty Renold SD
Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient processing. UL listed explosion proof motors are available capable of interfacing with variable frequency drives to carry the feed rate.

Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour.

Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient processing.

UL listed explosion proof motors are available capable of interfacing with variable frequency drives to carry the feed rate.

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Renold SD
Product Name Power Transmission Roller Chain - standard duty
Material Stainless Steel; Steel / Hardened Steel; Nickel Plated
Chain Class / Application Agricultural Chain; Power Transmission Chain
Chain Pitch 0.3750 to 2 inch (9.52 to 50.8 mm)
Tensile Strength ? to 100261 lbs (? to 45470 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
Roller Chain - no lubrication required - Renold Syno PC Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details