U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B60F-2

Description
No. 60, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B60F-2
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B60F-2
No. 60, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 2.000" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B60F-2
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 21 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 21
View Details
Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2318-S - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details