U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL60

Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
100BTL60
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL60
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 100, B Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100BTL60
Product Name No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
0.1475 Pitch, 32 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 32
View Details
Single Pitch Sprocket Idlers - AG2437-9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details
Sprocket Number 102 1/2 - 102 1/2A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details