Stock Drive Products & Sterling Instrument - SDP/SI .5 (#40) Pitch, 19 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-Z5019

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7-Z5019 is a 1/2 pitch plastic roller chain sprocket with 19 teeth and a 0.5-inch bore, made of acetal. It has an outside diameter of 3.23 inches and a pitch diameter of 3.04 inches. The sprocket's face width is 1.25 inches and the hub diameter is 5/8 inch. It is designed for use with roller chains in power transmission applications where chemical resistance and low maintenance are required.

Datasheet Summary
Powered by GS/AI

The A 6M 7-Z5019 is a 1/2 pitch plastic roller chain sprocket with 19 teeth and a 0.5-inch bore, made of acetal. It has an outside diameter of 3.23 inches and a pitch diameter of 3.04 inches. The sprocket's face width is 1.25 inches and the hub diameter is 5/8 inch. It is designed for use with roller chains in power transmission applications where chemical resistance and low maintenance are required.

Suppliers

Company
Product
Description
Supplier Links
.5 (#40) Pitch, 19 Teeth, 0.5
Hicksville, NY, United States
.5 (#40) Pitch, 19 Teeth, 0.5" Bore, Plastic roller chain sprocket
A 6M 7-Z5019
.5 (#40) Pitch, 19 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-Z5019
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-Z5019
Product Name .5 (#40) Pitch, 19 Teeth, 0.5" Bore, Plastic roller chain sprocket
Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

.5 (#40) Pitch, 23 Teeth, 0.625
Specs
Pitch 40 (1/2")
Material Plastic; Acetal Resin, White
Number of Teeth 23
View Details
0.1475 Pitch, 9 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 9
Bore 0.1250 inch (3.17 mm)
View Details
9 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 9
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 15
View Details