Joint Way International, Inc. Roller Chains 240-1 RB

Description
Standard Single Strand Roller Chain
Description
Standard Single Strand Roller Chain

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
240-1 RB
Roller Chains 240-1 RB
Standard Single Strand Roller Chain

Standard Single Strand Roller Chain

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 240-1 RB
Product Name Roller Chains
Chain Pitch 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
30 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Nickel Plated Roller Chains - A2060NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details