SKF/Global Corrosion Resistant: Stainless Steel Chains Xtra Series

Description
Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.
Description
Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.

Suppliers

Company
Product
Description
Supplier Links
Corrosion Resistant: Stainless Steel Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Corrosion Resistant: Stainless Steel Chains
Xtra Series
Corrosion Resistant: Stainless Steel Chains Xtra Series
Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.

Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.

Supplier's Site
Corrosion Resistant: Nickel-Plated Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Corrosion Resistant: Nickel-Plated Chains
Xtra Series
Corrosion Resistant: Nickel-Plated Chains Xtra Series
Nickel-plated: these roller chains combine the strength of standard roller chains with the corrosion resistant properties that come from the nickel-plating. Nickel-plating of all components prior to assembly promotes uniform coverage during the plating process. H2- approved.

Nickel-plated: these roller chains combine the strength of standard roller chains with the corrosion resistant properties that come from the nickel-plating. Nickel-plating of all components prior to assembly promotes uniform coverage during the plating process. H2- approved.

Supplier's Site
Xtra Strength: SHH Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Xtra Strength: SHH Chains
Xtra Series
Xtra Strength: SHH Chains Xtra Series
SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength and allowable load than SKF Xtra Strength SH Chains.

SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength and allowable load than SKF Xtra Strength SH Chains.

Supplier's Site
Xtra Strength: H Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Xtra Strength: H Chains
Xtra Series
Xtra Strength: H Chains Xtra Series
H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength will be the same as a standard ANSI chain. SKF Xtra Strength H Chains are well suited for applications where shock loads are higher, operating speeds are lower or there are other severe operating conditions.

H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength will be the same as a standard ANSI chain. SKF Xtra Strength H Chains are well suited for applications where shock loads are higher, operating speeds are lower or there are other severe operating conditions.

Supplier's Site
Corrosion Resistant: Zinc-Plated Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Corrosion Resistant: Zinc-Plated Chains
Xtra Series
Corrosion Resistant: Zinc-Plated Chains Xtra Series
Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes from zinc-plating. Zinc-plating of all components prior to assembly promotes uniform coverage during the plating process. Zinc plating is more cost-effective than nickel-plating.

Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes from zinc-plating. Zinc-plating of all components prior to assembly promotes uniform coverage during the plating process. Zinc plating is more cost-effective than nickel-plating.

Supplier's Site
Performance: SLR Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Performance: SLR Chains
Xtra Series
Performance: SLR Chains Xtra Series
The method of achieving internal lubrication of the chains is known as sintering and consists of the high quality oil impregnation of the components during their manufacture. The steel bushings are forged with lubricant within the material structure of the steel. During this operation, the lubricant forms a micro thin layer between the pin and internal roller surfaces. Self-lubricating chains provide excellent service life without relubrication. In addition, self-lubricating chain pins are nickel-plated to provide a very smooth running surface that will not cause the self-lubricating bushings to wear. The link plates are black phosphate coated. Self-lubricating chains are interchangeable with standard roller chains. The use of self-lubricating chains can substantially reduce elongation in many applications. This provides an increased service life of the chain. The SKF Xtra Performance SLR Chains can also be used as a base for attachment chains, which are commonly required in the printing and packaging industry.

The method of achieving internal lubrication of the chains is known as sintering and consists of the high quality oil impregnation of the components during their manufacture. The steel bushings are forged with lubricant within the material structure of the steel. During this operation, the lubricant forms a micro thin layer between the pin and internal roller surfaces. Self-lubricating chains provide excellent service life without relubrication. In addition, self-lubricating chain pins are nickel-plated to provide a very smooth running surface that will not cause the self-lubricating bushings to wear. The link plates are black phosphate coated. Self-lubricating chains are interchangeable with standard roller chains. The use of self-lubricating chains can substantially reduce elongation in many applications. This provides an increased service life of the chain. The SKF Xtra Performance SLR Chains can also be used as a base for attachment chains, which are commonly required in the printing and packaging industry.

Supplier's Site
Corrosion Resistant: Dacrotized Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Corrosion Resistant: Dacrotized Chains
Xtra Series
Corrosion Resistant: Dacrotized Chains Xtra Series
Dacrotized chains: Dacrotizing is a process of metal coating. The compositions are proprietary water based coating dispersions containing metal oxides, metallic zinc and aluminium flakes. The zinc and aluminium platelets align themselves in multiple layers forming a metallic silver gray coating. Overlapping zinc and aluminium flakes provide an excellent protective barrier and the zinc corrodes to protect the steel. Due to the concentration of aluminum within the coating, the result is good bimetallic corrosion resistance. Damaged areas in the coating will fill with zinc oxides and carbonates, thus repairing itself. The dacrotizing process can be applied to numerous types of chains. For additional information, contact SKF.

Dacrotized chains: Dacrotizing is a process of metal coating. The compositions are proprietary water based coating dispersions containing metal oxides, metallic zinc and aluminium flakes. The zinc and aluminium platelets align themselves in multiple layers forming a metallic silver gray coating. Overlapping zinc and aluminium flakes provide an excellent protective barrier and the zinc corrodes to protect the steel. Due to the concentration of aluminum within the coating, the result is good bimetallic corrosion resistance. Damaged areas in the coating will fill with zinc oxides and carbonates, thus repairing itself. The dacrotizing process can be applied to numerous types of chains. For additional information, contact SKF.

Supplier's Site
Xtra Strength: SPH Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Xtra Strength: SPH Chains
Xtra Series
Xtra Strength: SPH Chains Xtra Series
SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru hardened for greater shock load resistance. The dimensions of these chains are the same as ANSI standard roller chains.

SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru hardened for greater shock load resistance. The dimensions of these chains are the same as ANSI standard roller chains.

Supplier's Site
Xtra Strength: SH Chains - Xtra Series - SKF/Global
Lansdale, PA, USA
Xtra Strength: SH Chains
Xtra Series
Xtra Strength: SH Chains Xtra Series
SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as ANSI heavy duty series roller chains.

SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as ANSI heavy duty series roller chains.

Supplier's Site
Xtra Strength: SPH Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Xtra Strength: SPH Chains
Xtra Series
Xtra Strength: SPH Chains Xtra Series
SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru hardened for greater shock load resistance. The dimensions of these chains are the same as ANSI standard roller chains.

SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru hardened for greater shock load resistance. The dimensions of these chains are the same as ANSI standard roller chains.

Supplier's Site
Xtra Strength: SHH Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Xtra Strength: SHH Chains
Xtra Series
Xtra Strength: SHH Chains Xtra Series
SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength and allowable load than SKF Xtra Strength SH Chains.

SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength and allowable load than SKF Xtra Strength SH Chains.

Supplier's Site
Performance: SLR Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Performance: SLR Chains
Xtra Series
Performance: SLR Chains Xtra Series
The method of achieving internal lubrication of the chains is known as sintering and consists of the high quality oil impregnation of the components during their manufacture. The steel bushings are forged with lubricant within the material structure of the steel. During this operation, the lubricant forms a micro thin layer between the pin and internal roller surfaces. Self-lubricating chains provide excellent service life without relubrication. In addition, self-lubricating chain pins are nickel-plated to provide a very smooth running surface that will not cause the self-lubricating bushings to wear. The link plates are black phosphate coated. Self-lubricating chains are interchangeable with standard roller chains. The use of self-lubricating chains can substantially reduce elongation in many applications. This provides an increased service life of the chain. The SKF Xtra Performance SLR Chains can also be used as a base for attachment chains, which are commonly required in the printing and packaging industry.

The method of achieving internal lubrication of the chains is known as sintering and consists of the high quality oil impregnation of the components during their manufacture. The steel bushings are forged with lubricant within the material structure of the steel. During this operation, the lubricant forms a micro thin layer between the pin and internal roller surfaces. Self-lubricating chains provide excellent service life without relubrication. In addition, self-lubricating chain pins are nickel-plated to provide a very smooth running surface that will not cause the self-lubricating bushings to wear. The link plates are black phosphate coated. Self-lubricating chains are interchangeable with standard roller chains. The use of self-lubricating chains can substantially reduce elongation in many applications. This provides an increased service life of the chain. The SKF Xtra Performance SLR Chains can also be used as a base for attachment chains, which are commonly required in the printing and packaging industry.

Supplier's Site
Corrosion Resistant: Zinc-Plated Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Corrosion Resistant: Zinc-Plated Chains
Xtra Series
Corrosion Resistant: Zinc-Plated Chains Xtra Series
Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes from zinc-plating. Zinc-plating of all components prior to assembly promotes uniform coverage during the plating process. Zinc plating is more cost-effective than nickel-plating.

Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes from zinc-plating. Zinc-plating of all components prior to assembly promotes uniform coverage during the plating process. Zinc plating is more cost-effective than nickel-plating.

Supplier's Site
Corrosion Resistant: Nickel-Plated Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Corrosion Resistant: Nickel-Plated Chains
Xtra Series
Corrosion Resistant: Nickel-Plated Chains Xtra Series
Nickel-plated: these roller chains combine the strength of standard roller chains with the corrosion resistant properties that come from the nickel-plating. Nickel-plating of all components prior to assembly promotes uniform coverage during the plating process. H2- approved.

Nickel-plated: these roller chains combine the strength of standard roller chains with the corrosion resistant properties that come from the nickel-plating. Nickel-plating of all components prior to assembly promotes uniform coverage during the plating process. H2- approved.

Supplier's Site
Xtra Strength: H Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Xtra Strength: H Chains
Xtra Series
Xtra Strength: H Chains Xtra Series
H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength will be the same as a standard ANSI chain. SKF Xtra Strength H Chains are well suited for applications where shock loads are higher, operating speeds are lower or there are other severe operating conditions.

H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength will be the same as a standard ANSI chain. SKF Xtra Strength H Chains are well suited for applications where shock loads are higher, operating speeds are lower or there are other severe operating conditions.

Supplier's Site
Corrosion Resistant: Stainless Steel Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Corrosion Resistant: Stainless Steel Chains
Xtra Series
Corrosion Resistant: Stainless Steel Chains Xtra Series
Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.

Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304 grade steel for high corrosion resistance and are available in BS and ANSI standards. SS316 and other stainless steel grades are available for higher temperature applications. The SS316 stainless steel is somewhat more resistant to the effects of magnetic permeability, temperature extremes and harsher chemicals.

Supplier's Site
Xtra Strength: SH Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Xtra Strength: SH Chains
Xtra Series
Xtra Strength: SH Chains Xtra Series
SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as ANSI heavy duty series roller chains.

SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as ANSI heavy duty series roller chains.

Supplier's Site
Corrosion Resistant: Dacrotized Chains - Xtra Series - SKF/North America
Lansdale, PA, USA
Corrosion Resistant: Dacrotized Chains
Xtra Series
Corrosion Resistant: Dacrotized Chains Xtra Series
Dacrotized chains: Dacrotizing is a process of metal coating. The compositions are proprietary water based coating dispersions containing metal oxides, metallic zinc and aluminium flakes. The zinc and aluminium platelets align themselves in multiple layers forming a metallic silver gray coating. Overlapping zinc and aluminium flakes provide an excellent protective barrier and the zinc corrodes to protect the steel. Due to the concentration of aluminum within the coating, the result is good bimetallic corrosion resistance. Damaged areas in the coating will fill with zinc oxides and carbonates, thus repairing itself. The dacrotizing process can be applied to numerous types of chains. For additional information, contact SKF.

Dacrotized chains: Dacrotizing is a process of metal coating. The compositions are proprietary water based coating dispersions containing metal oxides, metallic zinc and aluminium flakes. The zinc and aluminium platelets align themselves in multiple layers forming a metallic silver gray coating. Overlapping zinc and aluminium flakes provide an excellent protective barrier and the zinc corrodes to protect the steel. Due to the concentration of aluminum within the coating, the result is good bimetallic corrosion resistance. Damaged areas in the coating will fill with zinc oxides and carbonates, thus repairing itself. The dacrotizing process can be applied to numerous types of chains. For additional information, contact SKF.

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/Global SKF/Global SKF/Global SKF/Global SKF/Global SKF/Global SKF/Global SKF/North America SKF/North America SKF/North America SKF/North America SKF/North America SKF/North America SKF/North America SKF/North America SKF/North America
Product Category Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain Roller Chain
Product Number Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series Xtra Series
Product Name Corrosion Resistant: Stainless Steel Chains Corrosion Resistant: Nickel-Plated Chains Xtra Strength: SHH Chains Xtra Strength: H Chains Corrosion Resistant: Zinc-Plated Chains Performance: SLR Chains Corrosion Resistant: Dacrotized Chains Xtra Strength: SPH Chains Xtra Strength: SH Chains Xtra Strength: SPH Chains Xtra Strength: SHH Chains Performance: SLR Chains Corrosion Resistant: Zinc-Plated Chains Corrosion Resistant: Nickel-Plated Chains Xtra Strength: H Chains Corrosion Resistant: Stainless Steel Chains Xtra Strength: SH Chains Corrosion Resistant: Dacrotized Chains
Material Stainless Steel Steel / Hardened Steel; Nickel-Plated Steel / Hardened Steel Steel / Hardened Steel Steel / Hardened Steel; Zinc-Plated Steel / Hardened Steel Steel / Hardened Steel; Dacrotized Steel / Hardened Steel Steel / Hardened Steel Steel / Hardened Steel Steel / Hardened Steel Steel / Hardened Steel Steel / Hardened Steel; Zinc-Plated Steel / Hardened Steel; Nickel-Plated Steel / Hardened Steel Stainless Steel Steel / Hardened Steel Steel / Hardened Steel; Dacrotized
ANSI Pitch 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature) 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 35 (3/8") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature) 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature) 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature) 35 (3/8") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 200 (2 1/2") (optional feature) 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature)
ISO BS/DIN Pitch ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature); ISO 36 (57.15mm) (optional feature); ISO 40 (63.50mm) (optional feature); >63.50 (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature); ISO 36 (57.15mm) (optional feature); ISO 40 (63.50mm) (optional feature); >63.50 (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 32 (50.80mm) (optional feature) ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature)
Chain Pitch 0.2362 to 2 inch (6 to 50.8 mm) 0.2362 to 2 inch (6 to 50.8 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 0.3750 to 3 inch (9.53 to 76.2 mm) 0.2362 to 2 inch (6 to 50.8 mm) 0.5000 to 1.25 inch (12.7 to 31.75 mm) 0.2362 to 2 inch (6 to 50.8 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 0.2500 to 2.5 inch (6.35 to 63.5 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 0.5000 to 1.25 inch (12.7 to 31.75 mm) 0.2362 to 2 inch (6 to 50.8 mm) 0.2362 to 2 inch (6 to 50.8 mm) 0.3750 to 3 inch (9.53 to 76.2 mm) 0.2362 to 2 inch (6 to 50.8 mm) 0.2500 to 2.5 inch (6.35 to 63.5 mm) 0.2362 to 2 inch (6 to 50.8 mm)
Tensile Strength 450 to 33720 lbs (204 to 15293 kg) 20052 to 365817 lbs (9094 to 165903 kg) 1776 to 238603 lbs (805 to 108210 kg) 3170 to 23829 lbs (1437 to 10807 kg) 17422 to 300423 lbs (7901 to 136246 kg) 1144 to 113771 lbs (519 to 51597 kg) 17422 to 300423 lbs (7901 to 136246 kg) 20052 to 365817 lbs (9094 to 165903 kg) 3170 to 23829 lbs (1437 to 10807 kg) 1776 to 238603 lbs (805 to 108210 kg) 450 to 33720 lbs (204 to 15293 kg) 1144 to 113771 lbs (519 to 51597 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Grain Machines -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 2.62 inch (66.5 mm)
Tensile Strength 29224 lbs (13254 kg)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 63 lbs (28.57 kg)
View Details
Roller Chains - 1463768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
BS European Standard Chains -  - SKF/Global
Specs
Material Steel / Hardened Steel
ISO BS/DIN Pitch ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 28 (44.45mm) (optional feature); ISO 32 (50.80mm) (optional feature); ISO 40 (63.50mm) (optional feature); >63.50 (optional feature)
Chain Pitch 0.2362 to 4.5 inch (6 to 114 mm)
View Details