Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6C 8-1816

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 8-1816 is a 16-tooth ladder chain sprocket with a 0.286 inch pitch, designed for use with inch-size ladder chains. It has a 0.3125 inch bore and a hub diameter of 1.47 inches, with a #10-32 set screw for shaft retention. The sprocket is made of steel and features a recessed hub groove for chain clearance. The part is part of a series of sprockets compatible with size 18 ladder chains.

Datasheet Summary
Powered by GS/AI

The A 6C 8-1816 is a 16-tooth ladder chain sprocket with a 0.286 inch pitch, designed for use with inch-size ladder chains. It has a 0.3125 inch bore and a hub diameter of 1.47 inches, with a #10-32 set screw for shaft retention. The sprocket is made of steel and features a recessed hub groove for chain clearance. The part is part of a series of sprockets compatible with size 18 ladder chains.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 0.3125
Hicksville, NY, United States
16 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6C 8-1816
16 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6C 8-1816
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 8-1816
Product Name 16 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 24 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
0.375 (#35) Pitch, 9 Teeth, 0.375
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 9
View Details
0.375 (#35) Pitch, 24 Teeth, 0.5
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 24
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 26
View Details