Joint Way International, Inc. Q-bushed Sprockets 100E48

Description
Single Q-bushed Pitch: 1-1/4" Pitch
Description
Single Q-bushed Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 100E48 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
100E48
Q-bushed Sprockets 100E48
Single Q-bushed Pitch: 1-1/4" Pitch

Single Q-bushed

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100E48
Product Name Q-bushed Sprockets
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 8 ft - A 6M 7-MT-008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
WELD-ON SPROCKETS - 100Y26 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 26
View Details