U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100C54

Description
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100C54
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100C54
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 100, C Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100C54
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 54
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 10
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 131 - 131A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details