Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 20 Teeth, 0.25" Bore, Metal roller chain sprocket A 6X 7-1420A

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7-1420A is a 20-tooth roller chain sprocket with a 0.1475-inch pitch and a 0.250-inch bore, made from 300 series stainless steel with a clear passivated finish. It has a pitch diameter of 0.943 inches, an outside diameter of 0.995 inches, and is designed for use with Ladder Chain A 6Y 8M375. The sprocket includes a set screw with a .040-inch diameter and a #4-40 thread. The hub is grooved 3/32 inch wide to provide clearance for the chain.

Datasheet Summary
Powered by GS/AI

A 6X 7-1420A is a 20-tooth roller chain sprocket with a 0.1475-inch pitch and a 0.250-inch bore, made from 300 series stainless steel with a clear passivated finish. It has a pitch diameter of 0.943 inches, an outside diameter of 0.995 inches, and is designed for use with Ladder Chain A 6Y 8M375. The sprocket includes a set screw with a .040-inch diameter and a #4-40 thread. The hub is grooved 3/32 inch wide to provide clearance for the chain.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 20 Teeth, 0.25
Hicksville, NY, United States
0.1475 Pitch, 20 Teeth, 0.25" Bore, Metal roller chain sprocket
A 6X 7-1420A
0.1475 Pitch, 20 Teeth, 0.25" Bore, Metal roller chain sprocket A 6X 7-1420A
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6X 7-1420A
Product Name 0.1475 Pitch, 20 Teeth, 0.25" Bore, Metal roller chain sprocket
Pitch Miniature (0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 18 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 18
Bore 0.2500 inch (6.35 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 37
View Details
8 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 8
View Details
0.1227 Pitch, 10 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 10
View Details