Pratt & Whitney Measurement Systems, Inc. Height and Thickness Measuring System Laseruler® : Model VLM200

Description
Your solution for vertical measuring is the Laseruler which is laser-interferometer -based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The operator simply presses a button or footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two-step calibration - Advanced timesaving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Request a Quote Datasheet
Description
Your solution for vertical measuring is the Laseruler which is laser-interferometer -based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The operator simply presses a button or footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two-step calibration - Advanced timesaving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Height and Thickness Measuring System - Laseruler® : Model VLM200 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
Height and Thickness Measuring System
Laseruler® : Model VLM200
Height and Thickness Measuring System Laseruler® : Model VLM200
Your solution for vertical measuring is the Laseruler which is laser-interferometer -based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The operator simply presses a button or footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two-step calibration - Advanced timesaving feature allows for calibration in only 30 seconds Automatic cycling - Increases measurement throughput rate when measuring standard gage sets Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence.

Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error.

The operator simply presses a button or footswitch and the instrument does the rest.

The Laseruler® measures:

  • Film Thickness
  • Optical Components
  • Gage Blocks
  • Balls / Spheres
  • Ball Bearings
  • Coating Thickness
  • Coating Thickness Standards
  • Plug & Pin Gages
  • Thread Wires
  • Aerospace Parts
  • Automotive Parts
  • Medical Instruments

Features & Benefits of the Laseruler®:

  • Rigid design - For maximum repeatability and reproducibility
  • Motorized probe - Improves system stability and eliminates operator influence
  • Digital laser interferometer - Guarantees maximum resolution, traceability, and performance
  • Two-step calibration - Advanced timesaving feature allows for calibration in only 30 seconds
  • Automatic cycling - Increases measurement throughput rate when measuring standard gage sets
  • Flexible anvil fixturing - Ensures system integrity and accommodates a variety of measurement applications
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number Laseruler® : Model VLM200
Product Name Height and Thickness Measuring System
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
Gaging Technology Optical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
External Supermicrometer - SuperMicrometer™ : Model B 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Linear Distance Measuring System - Model U305638 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details