Pratt & Whitney Measurement Systems, Inc. Linear Distance Measuring System Model U305638

Description
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines are offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts. Digital-Based Models: The Digital (Electro limit) Measuring Machine utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range. Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393 Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395 Digital Measuring Machine 80 inch (2000 mm) - Model DMM-2032 / part# U304396 Digital Measuring Machine 120 inch (3000 mm) - Model DMM-3048 / part# U304397 Standard / Digital part numbers: 24 inch = U50076 / U304393 36 inch = U50077 / U304395 (48 inch Model) 48 inch = U50078 / U304395 80 inch = U50079 / U304396 120 inch = U50080 / U304397 Laser-Based Models: Our most recently developed Laser Measuring Machine provides laser interferometric measurements over the range of the system while utilizing a single master. Laser Measuring Machine 48 inch (1200 mm) - Model LMM-1219 / part # U307549 (new Model) Laser Measuring Machine 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model) Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603. The Digital & Laser Measuring Machine measures: Plugs / Pins / Thread Wires External Thread Gages End Standards / Length Standards & Rods Dial Indicators / Test Indicators Taper Gauges / Taper Pipe Threads (API Gages) Gears / Splines Long Gage Blocks Ball Bars Precision Aerospace / Turbine Parts
Request a Quote Datasheet
Description
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines are offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts. Digital-Based Models: The Digital (Electro limit) Measuring Machine utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range. Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393 Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395 Digital Measuring Machine 80 inch (2000 mm) - Model DMM-2032 / part# U304396 Digital Measuring Machine 120 inch (3000 mm) - Model DMM-3048 / part# U304397 Standard / Digital part numbers: 24 inch = U50076 / U304393 36 inch = U50077 / U304395 (48 inch Model) 48 inch = U50078 / U304395 80 inch = U50079 / U304396 120 inch = U50080 / U304397 Laser-Based Models: Our most recently developed Laser Measuring Machine provides laser interferometric measurements over the range of the system while utilizing a single master. Laser Measuring Machine 48 inch (1200 mm) - Model LMM-1219 / part # U307549 (new Model) Laser Measuring Machine 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model) Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603. The Digital & Laser Measuring Machine measures: Plugs / Pins / Thread Wires External Thread Gages End Standards / Length Standards & Rods Dial Indicators / Test Indicators Taper Gauges / Taper Pipe Threads (API Gages) Gears / Splines Long Gage Blocks Ball Bars Precision Aerospace / Turbine Parts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Distance Measuring System - Model U305638 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
Linear Distance Measuring System
Model U305638
Linear Distance Measuring System Model U305638
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines are offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts. Digital-Based Models: The Digital (Electro limit) Measuring Machine utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range. Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393 Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395 Digital Measuring Machine 80 inch (2000 mm) - Model DMM-2032 / part# U304396 Digital Measuring Machine 120 inch (3000 mm) - Model DMM-3048 / part# U304397 Standard / Digital part numbers: 24 inch = U50076 / U304393 36 inch = U50077 / U304395 (48 inch Model) 48 inch = U50078 / U304395 80 inch = U50079 / U304396 120 inch = U50080 / U304397 Laser-Based Models: Our most recently developed Laser Measuring Machine provides laser interferometric measurements over the range of the system while utilizing a single master. Laser Measuring Machine 48 inch (1200 mm) - Model LMM-1219 / part # U307549 (new Model) Laser Measuring Machine 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model) Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603. The Digital & Laser Measuring Machine measures: Plugs / Pins / Thread Wires External Thread Gages End Standards / Length Standards & Rods Dial Indicators / Test Indicators Taper Gauges / Taper Pipe Threads (API Gages) Gears / Splines Long Gage Blocks Ball Bars Precision Aerospace / Turbine Parts

When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines are offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts.

Digital-Based Models:

The Digital (Electro limit) Measuring Machine utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range.

Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393
Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395
Digital Measuring Machine 80 inch (2000 mm) - Model DMM-2032 / part# U304396
Digital Measuring Machine 120 inch (3000 mm) - Model DMM-3048 / part# U304397

Standard / Digital part numbers:

24 inch = U50076 / U304393
36 inch = U50077 / U304395 (48 inch Model)
48 inch = U50078 / U304395
80 inch = U50079 / U304396
120 inch = U50080 / U304397

Laser-Based Models:

Our most recently developed Laser Measuring Machine provides laser interferometric measurements over the range of the system while utilizing a single master.

Laser Measuring Machine 48 inch (1200 mm) - Model LMM-1219 / part # U307549 (new Model)
Laser Measuring Machine 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model)

Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603.

The Digital & Laser Measuring Machine measures:

  • Plugs / Pins / Thread Wires
  • External Thread Gages
  • End Standards / Length Standards & Rods
  • Dial Indicators / Test Indicators
  • Taper Gauges / Taper Pipe Threads (API Gages)
  • Gears / Splines
  • Long Gage Blocks
  • Ball Bars
  • Precision Aerospace / Turbine Parts
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number Model U305638
Product Name Linear Distance Measuring System
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
Gaging Technology Optical
Display Dial / Analog / Direct Reading; Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Electrolimit Comparator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Length Measuring System - Labmicrometer™,; LM1600 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details