FLEXALERT-365 -- PANEL METERS - COUNTERS, HOUR METERS
Trumeter Company, Inc.
Panel Meters - Counters, Hour Meters
FLEXALERT-365
Description
Timer Panel Mount
-
Quarktwin Technology Ltd.
Datasheet
Description
Timer Panel Mount
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
FLEXALERT-365 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
|
Operating Temperature
|
14 to 140 F (-10 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
96 mm (3.78 inch)
View Details