FLEXALERT-182 -- PANEL METERS - COUNTERS, HOUR METERS
Trumeter Company, Inc.
Panel Meters - Counters, Hour Meters
FLEXALERT-182
Description
FLEXALERT 6 MONTH TIMER
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Datasheet
Description
FLEXALERT 6 MONTH TIMER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
FLEXALERT-182 |
FLEXALERT-182 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
|
Display Colors
|
No Display
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
96 mm (3.78 inch)
View Details