Trumeter Company, Inc. Meters APM-MAX-M21-PU-4B

Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M21-PU-4B-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Multifunction Meter (Current, Voltage, Frequency, Power) LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter - 40AH1869 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter
40AH1869
Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter 40AH1869
DIGITAL PANEL METER, 4DIGIT, LCD, 240VAC; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

DIGITAL PANEL METER, 4DIGIT, LCD, 240VAC; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M21-PU-4B-ND 40AH1869
Product Name Meters Digital Panel Meter, 4Digit, Lcd, 240Vac; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD LCD
Current Range 0.0 to ? amps
Frequency Range ? to 400 Hz
Input Type AC Voltage Frequency; Current, Frequency, Power, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers