Trumeter Company, Inc. Meters APM-FREQ-ANO

Description
Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-FREQ-ANO-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2407 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2407
Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2407
FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

FREQUENCY METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:0Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

Supplier's Site
Panel Meters - APM-FREQ-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-FREQ-ANO
Panel Meters APM-FREQ-ANO
Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Frequency Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-FREQ-ANO-ND 51X2407 APM-FREQ-ANO
Product Name Meters Frequency Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog (2), Digital (2)
Display Technology LCD
Display Colors Multi
Frequency Range 2 to 400 Hz
Input Type Frequency Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details