Trumeter Company, Inc. High Voltage AC Hour Meter 720-6300

Description
The Redington Model 720-6300 Electronic Hour Meter offers a large 8 digit LCD display, (9999999.9) 0.32" (8mm) high, with an input operating voltage of 85-500VAC. The front of the unit is totally sealed, and the Hour Meter is housed in a rugged steel enclosure that is interchangeable with the Redington Model 720 Electro Mechanical Hour Meters. The wide operating voltage makes this product ideal for almost any application. Features Operating voltage 85-500VAC Rugged steel housing Lithium battery Quartz accuracy (better than 0.01%) Popular 3-hole mounting Gasket (721-0004) Special termination available
Datasheet
Description
The Redington Model 720-6300 Electronic Hour Meter offers a large 8 digit LCD display, (9999999.9) 0.32" (8mm) high, with an input operating voltage of 85-500VAC. The front of the unit is totally sealed, and the Hour Meter is housed in a rugged steel enclosure that is interchangeable with the Redington Model 720 Electro Mechanical Hour Meters. The wide operating voltage makes this product ideal for almost any application. Features Operating voltage 85-500VAC Rugged steel housing Lithium battery Quartz accuracy (better than 0.01%) Popular 3-hole mounting Gasket (721-0004) Special termination available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage AC Hour Meter - 720-6300 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
High Voltage AC Hour Meter
720-6300
High Voltage AC Hour Meter 720-6300
The Redington Model 720-6300 Electronic Hour Meter offers a large 8 digit LCD display, (9999999.9) 0.32" (8mm) high, with an input operating voltage of 85-500VAC. The front of the unit is totally sealed, and the Hour Meter is housed in a rugged steel enclosure that is interchangeable with the Redington Model 720 Electro Mechanical Hour Meters. The wide operating voltage makes this product ideal for almost any application. Features Operating voltage 85-500VAC Rugged steel housing Lithium battery Quartz accuracy (better than 0.01%) Popular 3-hole mounting Gasket (721-0004) Special termination available

The Redington Model 720-6300 Electronic Hour Meter offers a large 8 digit LCD display, (9999999.9) 0.32" (8mm) high, with an input operating voltage of 85-500VAC. The front of the unit is totally sealed, and the Hour Meter is housed in a rugged steel enclosure that is interchangeable with the Redington Model 720 Electro Mechanical Hour Meters. The wide operating voltage makes this product ideal for almost any application.

Features

  • Operating voltage 85-500VAC
  • Rugged steel housing
  • Lithium battery
  • Quartz accuracy (better than 0.01%)
  • Popular 3-hole mounting
  • Gasket (721-0004)
  • Special termination available
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Timers
Product Number 720-6300
Product Name High Voltage AC Hour Meter
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Reset None
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9855 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2486685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details