Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount
CTR, 40HZ/150HZ, SWITCH, FPRST
Time Counter (Hour Meter) 20 ~ 300VAC, 10 ~ 300VDC Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-6300-0600-0000-ND | 6300-0600-0000 | 6300-0600-0000 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Technology | LCD | ||
| Width | 45.5 mm (1.79 inch) | ||
| Height | 22.6 mm (0.8898 inch) |