TroxellUSA 2" Foam Tip Sealing Brushes 12-2F

Description
2" Foam Tip Sealing Brushes - for use when sealing grout.
Description
2" Foam Tip Sealing Brushes - for use when sealing grout.

Suppliers

Company
Product
Description
Supplier Links
2
Huntington Beach, CA, USA
2" Foam Tip Sealing Brushes
12-2F
2" Foam Tip Sealing Brushes 12-2F
2" Foam Tip Sealing Brushes - for use when sealing grout.

2" Foam Tip Sealing Brushes - for use when sealing grout.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Industrial Brushes
Product Number 12-2F
Product Name 2" Foam Tip Sealing Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2878117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Nylon Stock Brush - SFK150BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details