All of our FybRglass® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].
| Eraser Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | AE0076 |
| Product Name | Beveled fiberglass Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel |
| Brush Filament / Fill Material | Synthetic Filament; FybRglass® |
| Applications | Wire Stripping |