The SpeedMarker 700 fiber laser marking machine comes equipped with a maximum marking area of 22.8" x 19.5" (580 mm x 495 mm,) and wattage options ranging from 20W to 100W. It is utilized for part marking in industries involving machine construction, automotive, or medical engineering. Thanks to their thoughtful and robust design, SpeedMarker laser markers deliver absolute reliability and precision even in demanding conditions.
Trotec Laser, Inc. | |
---|---|
Product Category | Laser Processing Equipment |
Product Number | SpeedMarker 700 Fiber |
Product Name | Laser Marking Machines |
Type | Complete or Turnkey System |
Options / Components | Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Galvanometer or Switching Mirror; Splitter; PointingDiode; Collimator |
Automation / Control | PC_Control; Manual |
Laser Operation | 3D Laser Processing or 5-Axis Machining; Micromachining; Marking |
Workpiece Material | Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Metals and plastics |