Trotec Laser, Inc. Datasheets for Laser Processing Equipment
Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more
| Product Name | Notes |
|---|---|
| One laser system, two laser sources, endless versatility. The Speedy 100 flexx comes equipped with a 24" x 12" working area and both a CO2 and a fiber laser source,... | |
| Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the... | |
| R Series lasers were designed and developed by Trotec laser using Austrian engineering standards. The R400 features an ergonomic 40.5" x 24.8" working area, CO2 laser power up to 100W,... | |
| The Atmos Cube forms a single unit with smaller laser machines and simultaneously functions as a support frame. It is suitable for applications with low dust levels. The Atmos exhaust... | |
| The Atmos Duo Plus exhaust system is a stand-alone version with one turbine and two activated carbon comfort bags, perfect for odor-intensive applications and high levels of dust. The Atmos... | |
| The Atmos Mono Plus exhaust system is a stand-alone version with one turbine and two activated carbon comfort bags, perfect for odor-intensive applications and medium levels of dust. Features such... | |
| The Atmos Nano exhaust system removes dust and gas created during laser processing and filters odors through its activated carbon filters, ensuring the safe and clean operation of your laser... | |
| The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of... | |
| The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500... | |
| The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. | |
| The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine... | |
| The SP Series CO2 laser cutters are the comprehensive solution for cutting large-format materials. Equipped with a 49" x 28" working area, pass-through capabilities, and CO2 power options ranging from... | |
| The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a... | |
| The SpeedMarker 1300 laser marker comes equipped with a maximum marking area of 39.4" x 17.7" (1000 mm x 450 mm) and wattage options ranging from 20W to 100W. This... | |
| The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. | |
| The SpeedMarker 1600, the largest of Trotec's laser marking machines, comes equipped with a maximum marking area of 51.2" x 17.7" (1300 mm x 450 mm) and wattage options ranging... | |
| The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. | |
| The SpeedMarker 700 fiber laser marking machine comes equipped with a maximum marking area of 22.8" x 19.5" (580 mm x 495 mm,) and wattage options ranging from 20W to... | |
| The SpeedMarker 700RT (Rotary Table) comes equipped with a maximum marking area of 12.2" x 12.2" (310 mm x 310 mm) and wattage options ranging from 20W to 50W. With... | |
| The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an... | |
| The Speedy 300 flexx laser engraver comes equipped with a 29" x 17" working area and patented dual-source Flexx Technology™. This feature integrates two laser sources - CO2 and fiber... | |
| The Speedy 360 flexx comes equipped with a 32" x 20" working area. Like the Speedy 300 flexx, CO2 laser wattages are available from 60W to 120W, and fiber from... | |
| The Speedy 400 flexx is a flatbed laser engraver and cutter in a class of its own. The largest of the Speedy Series, this system offers maximum flexibility for a... | |
| The starting model of the Speedy Series, this CO2 laser engraver is offered from 30W to 60W and equipped with a 24" x 12" working area, the perfect size for... | |
| The Trotec Speedy 300 CO2 flatbed laser machine is a premium-class laser engraver. Offered from 30W to 120W, this model has a 29" x 17" mid-sized working area. This laser... | |
| The Trotec Speedy 360 CO2 flatbed laser engraver and cutter has a 32" x 20" working area and wattage options ranging from 60W to 120W. With high-speed processing, patented low-maintenance... | |
| Trotec's SP Series large-format CO2 laser cutting machines are ideal for businesses faced with demanding large-format cutting applications. The SP2000 can process a wide range of materials, including acrylic, plastics,... | |
| Trotec's SP Series laser cutters are designed for fast and precise processing of large-format materials. The SP3000 laser machine comes equipped with a working area of 87" x 126.4" and... |