The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more. The Rayjet laser line, invented by Trotec, offers safe, user-friendly, high-quality, and cost-effective laser options for businesses, schools, and start-ups.
Trotec Laser, Inc. | |
---|---|
Product Category | Laser Processing Equipment |
Product Number | Rayjet 50 |
Product Name | Flatbed Laser Engraver and Cutter |
Type | Complete or Turnkey System |
Options / Components | Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode |
Automation / Control | PC_Control; Manual |
Laser Operation | Drilling; Cutting; Marking; Kiss Cutting / Scribing |
Workpiece Material | Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles |