Triton Controls Ltd Float Switch, Self Tilt, 5M Cpe Cable; Operating Pressure Max Triton Controls LRW8-L05M

Description
FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Self Tilt, 5M Cpe Cable; Operating Pressure Max Triton Controls - 55T6443 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Self Tilt, 5M Cpe Cable; Operating Pressure Max Triton Controls
55T6443
Float Switch, Self Tilt, 5M Cpe Cable; Operating Pressure Max Triton Controls 55T6443
FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes

FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 55T6443
Product Name Float Switch, Self Tilt, 5M Cpe Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Float Switches - 1919500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details