Triton Controls Ltd Float Switch, 20M Cpe Cable; Operating Pressure Max Triton Controls LR08-L20M

Description
FLOAT SWITCH, 20M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LR08 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:20m; Level Sensor Type:Liquid; RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 20M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LR08 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:20m; Level Sensor Type:Liquid; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 20M Cpe Cable; Operating Pressure Max Triton Controls - 55T6448 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 20M Cpe Cable; Operating Pressure Max Triton Controls
55T6448
Float Switch, 20M Cpe Cable; Operating Pressure Max Triton Controls 55T6448
FLOAT SWITCH, 20M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LR08 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:20m; Level Sensor Type:Liquid; RoHS Compliant: Yes

FLOAT SWITCH, 20M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LR08 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:20m; Level Sensor Type:Liquid; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 55T6448
Product Name Float Switch, 20M Cpe Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details