Triton Controls Ltd Float Switch, Atex, Lr02, 5M Cable; Operating Pressure Max Triton Controls LR02IS-L05M-ATEX

Description
FLOAT SWITCH, ATEX, LR02, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02-IS; SVHC:No SVHC (15-Jan-2018); Body Material:PU (Polyurethane); Contact Configuration:SPDT; Contact RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, ATEX, LR02, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02-IS; SVHC:No SVHC (15-Jan-2018); Body Material:PU (Polyurethane); Contact Configuration:SPDT; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Atex, Lr02, 5M Cable; Operating Pressure Max Triton Controls - 24M3648 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Atex, Lr02, 5M Cable; Operating Pressure Max Triton Controls
24M3648
Float Switch, Atex, Lr02, 5M Cable; Operating Pressure Max Triton Controls 24M3648
FLOAT SWITCH, ATEX, LR02, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02-IS; SVHC:No SVHC (15-Jan-2018); Body Material:PU (Polyurethane); Contact Configuration:SPDT; Contact RoHS Compliant: Yes

FLOAT SWITCH, ATEX, LR02, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02-IS; SVHC:No SVHC (15-Jan-2018); Body Material:PU (Polyurethane); Contact Configuration:SPDT; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 24M3648
Product Name Float Switch, Atex, Lr02, 5M Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar with Modbus RTU - GWR-2000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1200 inch (? to 30480 mm)
Media Type Dry material (Bulk solids and powders)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 555-00520 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details