Triton Controls Ltd Float Switch, 10M Cable; Operating Pressure Max Triton Controls LR02-L10M

Description
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 10M Cable; Operating Pressure Max Triton Controls - 67C7715 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 10M Cable; Operating Pressure Max Triton Controls
67C7715
Float Switch, 10M Cable; Operating Pressure Max Triton Controls 67C7715
FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes

FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 67C7715
Product Name Float Switch, 10M Cable; Operating Pressure Max Triton Controls
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details