HYDEX 4101L -- ENGINEERED PLASTICS STOCK SHAPE
TriStar Plastics Corp.
Engineered Plastics Stock Shape
HYDEX 4101L
Description
High-temperature resistance
Chemical resistance
FDA compliance
Description
High-temperature resistance
Chemical resistance
FDA compliance
Datasheet
Suppliers
High-temperature resistance
Chemical resistance
FDA compliance
- High-temperature resistance
- Chemical resistance
- FDA compliance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fabricated Plastic Parts and Semi-Finished Shapes |
|
Product Number
|
HYDEX 4101L |
|
Product Name
|
Engineered Plastics Stock Shape |
|
Form / Shape
|
Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
|
Unlock Full Specs
to access all available technical data
Similar Products
Form / Shape
Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System
Polyimide or Bismaleimide (BMI)
Filler
Carbon or Graphite
View Details
Form / Shape
Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System
Polyethylene; HDPE
Width / O.D.
1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
MacDermid Alpha Electronics Solutions
Form / Shape
Sheet or Film
Industry
Electronics
View Details
Form / Shape
Sheet or Film
Chemical System
PEEK
Thickness
6 to 300 inch (152 to 7620 mm)
View Details