Trio Motion Technology Servo Motor M0644

Description
MXL-04A0630FA222, MXL MOTORS - 20BIT INCR ENCODERS - 200V, MOTOR, 60MM FLANGE, 0.4KW, 200V, 1.27NM, INC 20 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MXL-04A0630FA222, MXL MOTORS - 20BIT INCR ENCODERS - 200V, MOTOR, 60MM FLANGE, 0.4KW, 200V, 1.27NM, INC 20 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226132676 - Radwell International
Willingboro, NJ, United States
Servo Motor
226132676
Servo Motor 226132676
MXL-04A0630FA222, MXL MOTORS - 20BIT INCR ENCODERS - 200V, MOTOR, 60MM FLANGE, 0.4KW, 200V, 1.27NM, INC 20 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

MXL-04A0630FA222, MXL MOTORS - 20BIT INCR ENCODERS - 200V, MOTOR, 60MM FLANGE, 0.4KW, 200V, 1.27NM, INC 20 BIT ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226132676
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4560F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details