Yaskawa America, Inc. - Motion Division Servo Motor USAREM-05CSL2KB

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, R SERIES, 500 W, 0.67 HP, 3.6 AMP, 3000 RPM, TOTALL-ENCLOSED SELF-COOLED ENCLOSURE, STRAIGHT SHAFT, **INCLUDES MOUNTED TOYO SEIMITSU BL1-09B-05YERDK1 GEARBOX**. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, R SERIES, 500 W, 0.67 HP, 3.6 AMP, 3000 RPM, TOTALL-ENCLOSED SELF-COOLED ENCLOSURE, STRAIGHT SHAFT, **INCLUDES MOUNTED TOYO SEIMITSU BL1-09B-05YERDK1 GEARBOX**. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 127559767 - Radwell International
Willingboro, NJ, United States
Servo Motor
127559767
Servo Motor 127559767
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, R SERIES, 500 W, 0.67 HP, 3.6 AMP, 3000 RPM, TOTALL-ENCLOSED SELF-COOLED ENCLOSURE, STRAIGHT SHAFT, **INCLUDES MOUNTED TOYO SEIMITSU BL1-09B-05YERDK1 GEARBOX**. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, R SERIES, 500 W, 0.67 HP, 3.6 AMP, 3000 RPM, TOTALL-ENCLOSED SELF-COOLED ENCLOSURE, STRAIGHT SHAFT, **INCLUDES MOUNTED TOYO SEIMITSU BL1-09B-05YERDK1 GEARBOX**. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 127559767
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-B3 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details