Isabellenhutte USA Thermoelectric Alloy S-Copper

Description
S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C. Form of Delivery S-COPPER is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. S-COPPER can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet
Description
S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C. Form of Delivery S-COPPER is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. S-COPPER can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
S-Copper
Thermoelectric Alloy S-Copper
S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C. Form of Delivery S-COPPER is supplied in the form of wires with dimensions from 0.05 to 8.00 mm ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm ø. S-COPPER can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C.

Form of Delivery

S-COPPER is supplied in the form of wires with dimensions from 0.05 to 8.00 mm Ø in bare condition. Enameled wires are available in dimensions between 0.05 and 1.50 mm Ø. S-COPPER can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Metal Shapes and Stock
Product Number S-Copper
Product Name Thermoelectric Alloy
Type Copper; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Resistance Alloy - NICKELIN-W - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details