A 7X 8-A08010 is an outer race shim spacer made of 300 series stainless steel, with an inner diameter of 0.503 inch, an outer diameter of 0.623 inch, and a thickness of 0.010 inch, priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shims and Shim Stock |
| Product Number | A 7X 8-A08010 |
| Product Name | 0.503" I.D., 0.623" O.D., 0.01" Thick Outer Race Shim |
| Type | Shim / Shim Kit |
| Shape | Circular; Ring |
| Material | Stainless Steel |