TRINAMIC Motion Control GmbH & Co. KG. TMCM-303/SG

Description
The TMCM-303/SG is a compact and versatile triple axis 2-phase stepper motor controller and driver module. It provides a complete motion control solution at a very small size for embedded applications. Using the integrated additional I/Os it even can do complete system control applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-303/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. All time critical operations, e.g. ramp calculation are performed on board. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage 5V DC logic supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 16 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²
Description
The TMCM-303/SG is a compact and versatile triple axis 2-phase stepper motor controller and driver module. It provides a complete motion control solution at a very small size for embedded applications. Using the integrated additional I/Os it even can do complete system control applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-303/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. All time critical operations, e.g. ramp calculation are performed on board. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage 5V DC logic supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 16 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

Suppliers

Company
Product
Description
Supplier Links
TMCM-303/SG -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMCM-303/SG
TMCM-303/SG
The TMCM-303/SG is a compact and versatile triple axis 2-phase stepper motor controller and driver module. It provides a complete motion control solution at a very small size for embedded applications. Using the integrated additional I/Os it even can do complete system control applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-303/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. All time critical operations, e.g. ramp calculation are performed on board. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage 5V DC logic supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 16 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

The TMCM-303/SG is a compact and versatile triple axis 2-phase stepper motor controller and driver module. It provides a complete motion control solution at a very small size for embedded applications. Using the integrated additional I/Os it even can do complete system control applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-303/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. All time critical operations, e.g. ramp calculation are performed on board. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect overload and stall of the motor.

Specifications

Electrical data

  • up to 1.1A coil current RMS (1.5A peak)
  • 7V to 34V motor supply voltage
  • 5V DC logic supply voltage

Supported motors

  • two-phase bipolar motors with 0.3A to 1.1A coil current

Interface

  • UART (RS232, RS485)
  • CAN 2.0b host interface
  • 2 inputs for reference and stop switches per axis
  • 8 general purpose analog or digital inputs
  • 8 general purpose digital outputs

Features

  • up to 16 times microstepping
  • memory for 2048 TMCL commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • StallGuardTM for sensorless motor stall detection
  • full step frequencies up to 20kHz
  • dynamic current control
  • TRINAMIC driver technology: No heatsink required

Software

  • stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language)
  • PC-based application development software TMCL-IDE included

Order Options

  • -H (horizontal connector - standard)
  • -V (vertical connector)

Other

  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80x50mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-303/SG
Unlock Full Specs
to access all available technical data

Similar Products

DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
High voltage 3 phase brushless DC motor controller for 100000rpm mini hair dryer - 716PCASTS0030 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Power 0.0 to 1500 watts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details