TRINAMIC Motion Control GmbH & Co. KG. TMCM-1060

Description
The TMCM-1060 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The module is designed to be mounted directly on a 57mm or 60mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1060 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1060 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data up to 2.8A coil current RMS 12 to 48V DC (nominal) supply voltage Supported motors two-phase bipolar stepper motors with up to 2.8A coil current mountable on QMot motors with flange size: 57mm/NEMA23 or 60mm/NEMA24 Interface USB, CAN or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor memory for 2048 TMCL™ commands automatic ramp generation on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improoved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder chip (max. 256 cpr)
Description
The TMCM-1060 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The module is designed to be mounted directly on a 57mm or 60mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1060 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1060 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data up to 2.8A coil current RMS 12 to 48V DC (nominal) supply voltage Supported motors two-phase bipolar stepper motors with up to 2.8A coil current mountable on QMot motors with flange size: 57mm/NEMA23 or 60mm/NEMA24 Interface USB, CAN or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor memory for 2048 TMCL™ commands automatic ramp generation on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improoved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder chip (max. 256 cpr)

Suppliers

Company
Product
Description
Supplier Links
TMCM-1060
The TMCM-1060 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The module is designed to be mounted directly on a 57mm or 60mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1060 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1060 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data up to 2.8A coil current RMS 12 to 48V DC (nominal) supply voltage Supported motors two-phase bipolar stepper motors with up to 2.8A coil current mountable on QMot motors with flange size: 57mm/NEMA23 or 60mm/NEMA24 Interface USB, CAN or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor memory for 2048 TMCL™ commands automatic ramp generation on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improoved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder chip (max. 256 cpr)

The TMCM-1060 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution.

The module is designed to be mounted directly on a 57mm or 60mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1060 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1060 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available.

Specifications

Electrical data

  • up to 2.8A coil current RMS
  • 12 to 48V DC (nominal) supply voltage

Supported motors

  • two-phase bipolar stepper motors with up to 2.8A coil current
  • mountable on QMot motors with flange size: 57mm/NEMA23 or 60mm/NEMA24

Interface

  • USB, CAN or RS-485 serial interface
  • step/direction/enable inputs (with optical coupling)
  • 2 inputs for stop switches (24V compatible)
  • 1 input for reference/homing switch (24V compatible)
  • 1 shutdown input
  • 2 general purpose inputs (24V compatible)
  • 2 general purpose outputs (open collector)

Features

  • up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor
  • memory for 2048 TMCL™ commands
  • automatic ramp generation
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • stallGuard2™ sensorless high resolution motor load detection
  • coolStep™ load dependent current control
  • spreadCycle™ chopper for improoved smoothness and high speed operation
  • microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input
  • integrated absolute sensOstep™ encoder chip (max. 256 cpr)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-1060
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5256 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication UART/SPI, I2C
View Details
Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details